web counter

STMicroelectronics STEVAL-IKR002V4BSPIRIT1 868 MHz Low Data Rate Transceiver Daughter Board

Applications:

Wireless Communication >

RF Transceiver

End Products:

Instrumentation and MeasurementHome AutomationWirelessSecurity SystemFire AlarmSystem Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Sensor

ECAD Model:

Description

The STMicroelectronics STEVAL-IKR002V4B is a low data rate transceiver daughter board integrated balun and instrumentation and measurement board. It is designed to work with the SPIRIT1 868-MHz transceiver and is ideal for applications such as remote sensing, home automation, and industrial automation. The board features a low-power, low-noise amplifier, a low-noise voltage regulator, and a high-efficiency balun. It also includes a low-power, low-noise, low-distortion, and low-phase-noise synthesizer. The board is designed to be used with the STM32F103 microcontroller and is compatible with the STM32CubeF1 software development kit. The board also includes a USB interface for programming and debugging.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Category
    RF and Microwave Tools
  • Schedule B
    8473300002
  • RoHS
    Compliant
  • For Use With
    ISM Band, Wireless M-BUS Systems
  • Description/Function
    Low data rate transceicer - 868 MHz daughter board for STEVAL-IKR002V4 full kit
  • Unit Weight
    1.552054 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    SPI
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Tool Is For Evaluation Of
    SPIRIT1
  • Package
    Box
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • For Use With/Related Products
    BALF-SPI-01D3, SPIRIT1
  • Series
    STEVAL-IKR002V4B
  • Packaging
    Bulk
  • Type
    RF and Microwave Tools
  • Subcategory
    Embedded Solutions
  • Frequency
    868 MHz
  • Operating Supply Voltage
    3.3 V
  • Data Bus Width
    32 bit
  • Supplied Contents
    Board(s)
  • Product Type
    Daughter Cards & OEM Boards
  • Evaluation Kit
    Yes
  • Product
    Daughter Boards
  • Product Category
    Daughter Cards & OEM Boards
  • Turns Ratio
    1:1
  • Product Length
    13.97 mm
  • Product Width
    13.97 mm
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK0RFQ
NDKNX3225GA-48.000M-STD-CRG-20RFQ
NDK0RFQ
NDK America, Inc.CRYSTAL 26.0000MHZ 10PF SMD4000RFQ
NDK America, Inc.CRYSTAL 20.0000MHZ 8PF SMD1832RFQ