Silicon Labs 4455C-434-PDKSi4455 434MHz EZRadio Two-Way Link Wireless Development Kit
Description
The Silicon Labs 4455C-434-PDK is a two-way link development kit for the Si4455 434-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based development board, and a range of software and hardware components. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to be easy to use and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time2 Weeks
- MountPCB
- SeriesEZRadio®
- Published2001
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency434MHz
- Operating Supply Voltage3.3V
- Supplied ContentsBoard(s)
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 5V 500MA 8VSSOP | 185746 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8SOIC | 600 | BUY | |
| Texas Instruments | IC REG LINEAR 5V 500MA 8WSON | 900 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 500MA 8VSSOP | 31 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 8 | BUY | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.5V 500MA 8WSON | 0 | RFQ |


Product
Brand
Articles
Tools