Silicon Labs EZR-LEDK2W-434RF Development Tools EZRadio Two-Way Demo Kit (434MHz)
Description
The Silicon Labs EZR-LEDK2W-434 is a two-way link demo kit for medical and healthcare applications. It is designed to demonstrate the capabilities of the Si4455 434-MHz RF transceiver. The kit includes two boards, one with a Si4455 transceiver and the other with a Si4455 transceiver and a microcontroller. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to provide a complete two-way link between two boards, allowing for the transmission of data and commands. The kit is ideal for medical and healthcare applications, as it provides a reliable and secure two-way link for data transmission.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time2 Weeks
- SeriesEZRadio®
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency434MHz
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC, TRANSCEIVER, RS-485, PDIP8, 485 | 10 | RFQ | |
| Analog Devices Inc. | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | 10 | RFQ | |
| Analog Devices Inc. | Single Transmitter/Receiver RS-422/RS-485 8-Pin MSOP T/R | 10000 | BUY | |
| Analog Devices Inc. | RS-422/RS-485 Interface IC 5V Low Power RS-485 Transceiver I.C. | 5000 | BUY | |
| Analog Devices Inc. | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | 15000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADM485JRZ - RS485 I/F TRANSCEIVER, SOIC8, 485 | 27692 | RFQ | |
| Analog Devices Inc. | IC, CMOS BUS TRANSCEIVER, DIP8, 485 | 105 | RFQ | |
| Analog Devices Inc. | IC TRANSCEIVER HALF 1/1 8MSOP | 10000 | RFQ | |
| Analog Devices Inc. | IC TXRX RS-485 5V 5MBPS 8SOIC | 9500 | RFQ |


Product
Brand
Articles
Tools