Silicon Labs 4455C-915-PDKSi4455 915MHz EZRadio Two-Way Link Wireless Development Kit
Description
The Silicon Labs 4455C-915-PDK is a two-way link development kit for the Si4455 915-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based debug interface, and a range of software and hardware components. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to help developers quickly and easily create wireless solutions for medical and healthcare applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time2 Weeks
- MountPCB
- SeriesEZRadio®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency915MHz
- Operating Supply Voltage3.3V
- Supplied ContentsBoard(s)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3.3V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8VSSOP | 2920 | BUY | |
| Diodes Incorporated | LDO Regulator Pos 1V 0.3A 6-Pin DFN EP T/R | 100 | BUY | |
| Silicon Labs | IC RF TXRX MCU ISM<1GHZ 20-VFQFN | 18 | BUY | |
| Diodes Incorporated | IC REG LINEAR 2V 300MA SOT25 | 100 | BUY | |
| Texas Instruments | IC REG LINEAR 3.3V 500MA 8SOIC | 14770 | BUY | |
| Texas Instruments | IC REG LINEAR 2.5V 500MA 8SOIC | 18 | BUY | |
| Diodes Incorporated | IC REG LINEAR 1.5V 300MA SOT25 | 3000 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8SOIC | 890 | BUY | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ |


Product
Brand
Articles
Tools