web counter

Analog Devices Inc. EVAL-ADF7023DB4ZBOARD EVALUATION FOR ADF7023

Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 3
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 2
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 3
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 2
Analog Devices Inc. EVAL-ADF7023DB4Z Reference Design 3

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationHealth SystemWireless MeteringWireless SensorBuilding ManagementProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADF7023DB4Z is a daughter board for the ADF7023 433 - 464 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a power amplifier, a low noise amplifier, a voltage regulator, and a variety of connectors for external antennas and other peripherals. It also includes a USB interface for programming and debugging the transceiver. The board is designed to be used with the ADF7023 Evaluation Kit, which includes a GUI-based software package for configuring and testing the transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, 802.15.4
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    433MHz
  • Base Part Number
    ADF7023
  • Operating Supply Voltage
    3.6V
  • Interface
    SPI
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC RF TXRX MCU ISM<1GHZ 32WFQFN50RFQ
Analog Devices Inc.RF Transceiver FSK/GFSK/OOK 2.5V/3.3V 32-Pin LFCSP EP T/R6236RFQ
Abracon LLCCRYSTAL 32.7680KHZ 7PF SMD154101RFQ