web counter

Silicon Labs EZR-LEDK1W-915RF Development Tools EZRadio One-Way Demo Kit (915MHz)

Silicon Labs EZR-LEDK1W-915 Reference Design 2
Silicon Labs EZR-LEDK1W-915 Reference Design 1
Silicon Labs EZR-LEDK1W-915 Reference Design 2
Silicon Labs EZR-LEDK1W-915 Reference Design 1
Silicon Labs EZR-LEDK1W-915 Reference Design 1
Silicon Labs EZR-LEDK1W-915 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Medical and HealthcareHome AutomationTelemetrySecurity SystemRemote ControlHealth SystemRemote Keyless EntryIndustrial ControlWireless Sensor

ECAD Model:

Description

The Silicon Labs EZR-LEDK1W-915 is a demo kit designed for medical and healthcare applications. It is based on the Si4010 and Si4355 915-MHz RF transceiver and provides a complete solution for remote control applications. The kit includes a transmitter board, a receiver board, and a USB cable for programming and debugging. The transmitter board features a Si4010 transceiver, a push button, and an LED indicator. The receiver board features a Si4355 transceiver, a 3-axis accelerometer, and a temperature sensor. The kit also includes a software library and example code for easy integration into existing applications. The kit is ideal for medical and healthcare applications such as remote patient monitoring, medical device control, and home healthcare.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    EZRadio®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Key Fob
  • Frequency
    915MHz
  • Operating Supply Voltage
    3V
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsIC TX 27-960MHZ FSK 3.6V 14SOIC7500BUY
Silicon LabsCRYSTAL-LESS SOC RF TRANSMITTER5000RFQ
Silicon LabsIC RF TXRX MCU ISM<1GHZ 20-VFQFN18BUY