web counter

Analog Devices Inc. EVAL-ADF7023DB3ZANALOG DEVICES EVAL-ADF7023DB3ZDAUGHTER CARD 433MHZ SEPARATE TX/RX

Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 2
Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 2
Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB3Z Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationHealth SystemWireless MeteringWireless SensorBuilding ManagementProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADF7023DB3Z is a daughter board for the ADF7023 433 - 464 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a built-in antenna, a power supply, and a USB interface for programming and debugging. It also includes a variety of test points and connectors for connecting external components. The board is designed to be used with the ADF7023 Evaluation Kit, which includes a variety of software tools and documentation to help engineers evaluate the performance of the transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, 802.15.4
  • Frequency
    433MHz
  • Base Part Number
    ADF7023
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC RF TXRX MCU ISM<1GHZ 32WFQFN50RFQ
Analog Devices Inc.RF Transceiver FSK/GFSK/OOK 2.5V/3.3V 32-Pin LFCSP EP T/R6236RFQ
Abracon LLCCRYSTAL 32.7680KHZ 7PF SMD154101RFQ