Analog Devices Inc. EVAL-ADV7619-7511EVAL BOARD FOR ADV7511 ADV7619
Description
The Analog Devices EVAL-ADV7619-7511 Video Evaluation Board is a powerful and versatile tool for evaluating the performance of the ADV7619 video decoder. This board is designed to provide a comprehensive platform for evaluating the features and performance of the ADV7619, including HDMI, HDCP, and analog video inputs. It also includes a variety of output options, including HDMI, DVI, and analog video. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is compatible with a wide range of computers and peripherals, making it an ideal choice for a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- SeriesAdvantiv®, Xpressview™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeVideo
- Base Part NumberADV7611
- FunctionHDMI Receiver and Transmitter
- Utilized IC / PartADV7511, ADV7619
- Supplied ContentsBoard(s)
- Primary AttributesHDCP Support
- EmbeddedYes, DSP
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 25.0000MHZ 18PF SMD | 930 | RFQ | |
| Abracon | Crystal 25MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 50Ohm 4-Pin Ultra Mini-CSMD T/R | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 500MA 8MSOP | 48 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADM13305-4ARZDual Supervisory, Active-High, Active-Low Reset, 2-Monitors, 2.7V-5.5Vin, SOIC-8 | 1273 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADP123AUJZ-R7 - LDO Voltage Regulator, Adjustable, 2.3V-5.5V in, 85mV drop., 800mV-5V/300mA out, TSOT-5 | 3000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP8 | 1202 | RFQ | |
| Analog Devices Inc. | Dual Transmitter/Receiver RS-232 20-Pin SSOP T/R | 106 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8MSOP | 1000 | RFQ | |
| Abracon LLC | CRYSTAL 25.0000MHZ 18PF SMD | 3542 | BUY |


Product
Brand
Articles
Tools