web counter

Analog Devices SSM2602-EVALZEvaluation Board For Low Power Audio Codec

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsMP3 PlayerPortableGaming and ToysSmart PhoneCellular Phone

ECAD Model:

Description

It is a low-cost, low-power, and high-performance FPGA development module that provides a complete development platform for embedded applications. It features a Xilinx Spartan-6 FPGA, a USB-to-UART bridge, and a wide range of peripherals. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It is also compatible with the MorphIC-1K development board, and can be used to develop applications for the MorphIC-1K FPGA. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It features a Xilinx Spartan-6 FPGA, a USB-to-UART bridge, and a wide range of peripherals. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It is also compatible with the MorphIC-1K development board, and can be used to develop applications for the MorphIC-1K FPGA. The module is designed to be used with the MorphIC-1K FPGA and USB-to-UART bridge, and is compatible with the MorphIC-1K development board. It also includes a USB-to-UART bridge, and a wide range of peripherals, such as an LCD display, a keypad, and a temperature sensor. The module is designed to be used with

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC22349RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8MSOP1000RFQ
Nexperia USA Inc.IC TXRX NON-INVERT 3.6V 48TSSOP1744BUY
Nexperia USA Inc.IC TXRX NONINVERT 3.6V 48TSSOP42RFQ
Load more