web counter

Analog Devices Inc. SSM2604-EVALZEvaluation Board for AUDIO CODEC

Analog Devices Inc. SSM2604-EVALZ Reference Design 7
Analog Devices Inc. SSM2604-EVALZ Reference Design 1
Analog Devices Inc. SSM2604-EVALZ Reference Design 2
Analog Devices Inc. SSM2604-EVALZ Reference Design 3
Analog Devices Inc. SSM2604-EVALZ Reference Design 4
Analog Devices Inc. SSM2604-EVALZ Reference Design 5
Analog Devices Inc. SSM2604-EVALZ Reference Design 6
Analog Devices Inc. SSM2604-EVALZ Reference Design 7
Analog Devices Inc. SSM2604-EVALZ Reference Design 1
Analog Devices Inc. SSM2604-EVALZ Reference Design 1
Analog Devices Inc. SSM2604-EVALZ Reference Design 2
Analog Devices Inc. SSM2604-EVALZ Reference Design 3
Analog Devices Inc. SSM2604-EVALZ Reference Design 4
Analog Devices Inc. SSM2604-EVALZ Reference Design 5
Analog Devices Inc. SSM2604-EVALZ Reference Design 6
Analog Devices Inc. SSM2604-EVALZ Reference Design 7

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsMP3 PlayerPortableGaming and ToysCellular Phone

ECAD Model:

Description

The kit includes a variety of NKK Switches products, including a 36x24 RGB LCD display, a 5-way navigation switch, a rotary encoder, a pushbutton switch, and a joystick. The LCD display is capable of displaying up to 16 million colors and has a resolution of 800x480. The 5-way navigation switch allows for easy navigation of menus and other user interfaces. The rotary encoder is used to adjust settings and control functions. The pushbutton switch is used to select options and activate functions. The joystick is used to control the movement of a cursor or other graphical elements. The kit also includes a variety of accessories, such as a USB cable, a power adapter, and a user manual. The IS-DEV KIT-5D is an ideal development kit for those looking to create custom user interfaces and control systems. It is perfect for use in consumer electronics, industrial automation, and other applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    SSM2604
  • Function
    CODEC
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Utilized IC / Part
    SSM2604
  • Supplied Contents
    Board(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
ECS Inc.CRYSTAL 6.0000MHZ 32PF T/H1132BUY
Load more