web counter

SparkFun Electronics DEV-12660VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board

SparkFun Electronics DEV-12660 Reference Design 2
SparkFun Electronics DEV-12660 Reference Design 1
SparkFun Electronics DEV-12660 Reference Design 2
SparkFun Electronics DEV-12660 Reference Design 1
SparkFun Electronics DEV-12660 Reference Design 1
SparkFun Electronics DEV-12660 Reference Design 2

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsMP3 Player

ECAD Model:

Description

The SparkFun MP3 Player Shield based on VS1053 Audio CODEC (DEV-12660) is a consumer electronics device that allows users to play MP3 audio files from an SD card. It is powered by the VS1053 Audio CODEC, which provides high-quality audio playback and recording capabilities. The device also features an onboard 3.5mm audio jack, allowing users to connect headphones or speakers for listening. The device is compatible with Arduino and other microcontrollers, making it easy to integrate into existing projects. With its simple design and easy-to-use features, the SparkFun MP3 Player Shield is an ideal choice for anyone looking to add audio playback capabilities to their projects.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    MP3 Player
  • Utilized IC / Part
    VS1053B
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.RF Detector 0.1MHz to 1000MHz 14dBm Automotive 6-Pin TSOT-23 / 100kHz to 1GHz RF Power Detecto846RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.RF Detector 0.1MHz to 1000MHz 14dBm Automotive 6-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.RF Detector 0.1MHz to 1000MHz 14dBm Automotive 6-Pin TSOT-23 T/R0RFQ