web counter

Analog Devices Inc. AD10242/PCBKIT EVAL PCB FOR AD10242

Analog Devices Inc. AD10242/PCB Reference Design 1
Analog Devices Inc. AD10242/PCB Reference Design 1
Analog Devices Inc. AD10242/PCB Reference Design 1
Analog Devices Inc. AD10242/PCB Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSignal ProcessingCommunication ReceiverSecure Web TransactionsRadar System

ECAD Model:

Description

The Analog Devices AD10242-PCB Evaluation Board is designed to evaluate the performance of the AD10242 Dual, 12-Bit, 40 MSPS MCM A/D Converter. This evaluation board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD10242. The board features a wide range of features, including a high-speed clock generator, a low-noise power supply, and a wide range of test points for easy access to the device's signals. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis. The AD10242-PCB Evaluation Board is an ideal tool for evaluating the performance of the AD10242 in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Contact Plating
    Lead, Tin
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -55°C
  • Base Part Number
    AD10242
  • Operating Supply Voltage
    5.5V
  • Interface
    Parallel
  • Operating Supply Current
    350mA
  • Power Dissipation
    2W
  • Number of Bits
    12
  • Utilized IC / Part
    AD10242
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    1.5 B
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Capacitance
    4pF
  • Input Range
    ±2V
  • Power (Typ) @ Conditions
    1.75W @ 40MSPS
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Allegro MicroSystemsIC LED DRIVER RGLTR DIM 3A 8SOIC3000RFQ