web counter

Analog Devices, Inc. AD6645-105/PCBZ

Analog Devices, Inc. AD6645-105/PCBZ Reference Design 1
Analog Devices, Inc. AD6645-105/PCBZ Reference Design 1
Analog Devices, Inc. AD6645-105/PCBZ Reference Design 1
Analog Devices, Inc. AD6645-105/PCBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomReceiversSignal ProcessingInfrared ImagingCommunications EquipmentPortable InstrumentationRadar SystemBasestation

ECAD Model:

Description

The Analog Devices AD6645-105/PCBZ Evaluation Board is designed to evaluate the performance of the AD6645 14-bit, 105 MSPS A/D converter. This board is ideal for applications in communications and telecom, providing a high-speed, low-power solution for signal conversion. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a single +5V supply and is compatible with a variety of development platforms. With its high-speed, low-power performance, the AD6645-105/PCBZ Evaluation Board is an ideal solution for communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Number of Channels
    1
  • Power Dissipation
    1.5W
  • Max Input Voltage
    2.2V
  • Resolution
    1.75 B
  • Signal to Noise Ratio (SNR)
    75 dB
  • Capacitance - Input
    1.5pF
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP GP 1.1MHZ 8SO97669RFQ
Texas InstrumentsIC OPAMP GP 2 CIRCUIT 8SOIC9000RFQ
Texas InstrumentsOperational Amplifiers - Op Amps Dual Operational Amplifier9234RFQ