web counter

Analog Devices Inc. AD8225-EVALZBOARD EVAL FOR AD8225 INSTR AMP

Analog Devices Inc. AD8225-EVALZ Reference Design 2
Analog Devices Inc. AD8225-EVALZ Reference Design 1
Analog Devices Inc. AD8225-EVALZ Reference Design 2
Analog Devices Inc. AD8225-EVALZ Reference Design 1
Analog Devices Inc. AD8225-EVALZ Reference Design 1
Analog Devices Inc. AD8225-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Medical and HealthcarePatient MonitorWeigh Scale/Bridge Sensor

ECAD Model:

Description

The Analog Devices AD8225-EVALZ is an instrumentation amplifier designed for patient monitor, medical, and healthcare applications. It features a low-noise, low-power design with a wide common-mode input voltage range of ±15V. The AD8225-EVALZ has a high common-mode rejection ratio of 80dB and a high gain accuracy of 0.1%. It also has a high slew rate of 1.5V/µs and a low input bias current of 1nA. The AD8225-EVALZ is ideal for applications requiring high accuracy and low noise, such as medical instrumentation, patient monitoring, and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8225
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    36V
  • Min Supply Voltage
    3.4V
  • Operating Supply Current
    1.2mA
  • Nominal Supply Current
    1.2mA
  • Slew Rate
    5V/μs
  • Amplifier Type
    Instrumentation
  • Common Mode Rejection Ratio
    86 dB
  • Voltage - Supply, Single/Dual (±)
    3.4V~36V ±1.7V~18V
  • Output Current per Channel
    18mA
  • Utilized IC / Part
    AD8225
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    50μV
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    900kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.05mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.OP Amp Single GP ±18V 8-Pin SOIC N T/R200RFQ
Analog Devices Inc.OP Amp Single GP ±18V 8-Pin SOIC N T/R1686RFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8DIP30RFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8DIP20000RFQ
Analog Devices Inc.OP Amp Single GP ±18V 8-Pin SOIC N T/R10946RFQ
Analog Devices Inc.IC INST AMP 1 CIRCUIT 8SOIC1RFQ
Analog Devices Inc.OP Amp Single GP ±18V 8-Pin SOIC N T/R4000RFQ
Analog Devices Inc.SP Amp INSTR Amp Single ±18V/36V 8-Pin SOIC N T/R1000RFQ
Analog Devices Inc.SP Amp INSTR Amp Single ±18V/36V 8-Pin SOIC N T/R17RFQ