Analog Devices Inc. AD8222-EVALZBOARD EVALUATION FOR AD8222
The Analog Devices AD8222-EVALZ is a high-performance, low-noise instrumentation amplifier designed for industrial control, medical, and healthcare applications. It features a wide ±15V supply voltage range, low offset voltage, and low input bias current. The AD8222-EVALZ is ideal for applications requiring high accuracy and low noise, such as medical instrumentation, industrial control, and healthcare. It features a high common-mode rejection ratio (CMRR) of 80 dB, a low input bias current of 0.1 pA, and a low offset voltage of 0.5 mV. The AD8222-EVALZ also features a high slew rate of 1.5 V/μs, making it suitable for high-speed applications. The AD8222-EVALZ is available in a small, 8-lead SOIC package, making it ideal for space-constrained applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountScrew
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8222
- Operating Supply Voltage15V
- Operating Supply Current1.1mA
- Nominal Supply Current1.1mA
- Slew Rate2V/μs
- Amplifier TypeInstrumentation
- Common Mode Rejection Ratio86 dB
- Voltage - Supply, Single/Dual (±)4.6V~36V ±2.3V~18V
- Output Current per Channel18mA
- Utilized IC / PartAD8222
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)120μV
- Evaluation KitYes
- -3db Bandwidth1.2MHz
- Board TypeFully Populated
- Channels per IC2 - Dual
- Current - Supply (Main IC)900μA
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC OPAMP INSTR 1.2MHZ 16LFCSP | 3000 | RFQ | |
| Analog Devices Inc. | IC OPAMP INSTR 1.2MHZ 16LFCSP | 26 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Dual R-R O/P 18V 16-Pin LFCSP EP Waffle | 117 | RFQ | |
| Analog Devices Inc. | IC OPAMP INSTR 1.2MHZ 16LFCSP | 41 | RFQ | |
| Analog Devices Inc. | IC OPAMP INSTR 1.2MHZ 16LFCSP | 1000 | RFQ | |
| Analog Devices Inc. | AMP, INST DUAL, SMD, LFCSP-16, 8222 | 170 | RFQ | |
| Analog Devices Inc. | IC OPAMP INSTR 1.2MHZ 16LFCSP | 1128 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Dual R-R O/P ±18V 16-Pin LFCSP EP Tray | 3 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Dual R-R O/P ±18V 16-Pin LFCSP EP Tray | 135 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Dual R-R O/P ±18V 16-Pin LFCSP EP T/R | 25 | RFQ | |
| Analog Devices Inc. | IC INST AMP 2 CIRCUIT 16LFCSP | 23 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Dual R-R O/P ±18V 16-Pin LFCSP EP T/R | 15 | RFQ |


Product
Brand
Articles
Tools