web counter

Analog Devices Inc. AD8231-EVALZBOARD EVAL FOR AD8231

Analog Devices Inc. AD8231-EVALZ Reference Design 5
Analog Devices Inc. AD8231-EVALZ Reference Design 1
Analog Devices Inc. AD8231-EVALZ Reference Design 2
Analog Devices Inc. AD8231-EVALZ Reference Design 3
Analog Devices Inc. AD8231-EVALZ Reference Design 4
Analog Devices Inc. AD8231-EVALZ Reference Design 5
Analog Devices Inc. AD8231-EVALZ Reference Design 1
Analog Devices Inc. AD8231-EVALZ Reference Design 1
Analog Devices Inc. AD8231-EVALZ Reference Design 2
Analog Devices Inc. AD8231-EVALZ Reference Design 3
Analog Devices Inc. AD8231-EVALZ Reference Design 4
Analog Devices Inc. AD8231-EVALZ Reference Design 5

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

AutomotivePressure SensorThermocoupleIndustrial ControlAutomotiveStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8231-EVALZ is a 5V instrumentation amplifier designed for instrumentation, automotive, and transportation applications. It features a low noise, low power, and high accuracy design, making it ideal for a variety of applications. The amplifier has a wide common-mode input voltage range of -2.5V to +2.5V, and a gain range of 1 to 1000. It also features a low offset voltage of 0.5mV, and a low input bias current of 0.5nA. The AD8231-EVALZ is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments. It is also RoHS compliant, making it an environmentally friendly choice.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8231
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    6V
  • Operating Supply Current
    5mA
  • Nominal Supply Current
    5mA
  • Slew Rate
    1.1V/μs
  • Amplifier Type
    Instrumentation
  • Common Mode Rejection Ratio
    100 dB
  • Voltage - Supply, Single/Dual (±)
    3V~6V ±1.5V~3V
  • Output Current per Channel
    70mA
  • Utilized IC / Part
    AD8231
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    15μV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    4mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining