web counter

Maxim Integrated MAX4209EVKIT+Amplifier IC Development Tools MAX4209 Eval Kit

Maxim Integrated MAX4209EVKIT+ Reference Design 1
Maxim Integrated MAX4209EVKIT+ Reference Design 1
Maxim Integrated MAX4209EVKIT+ Reference Design 1
Maxim Integrated MAX4209EVKIT+ Reference Design 1

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

AutomotiveNotebookIndustrial ControlLaptopAutomotiveStrain Gauge

ECAD Model:

Description

The Maxim Integrated MAX4209EVKIT-EVKIT+ is an evaluation kit for the MAX4209 2.85 to 5.5, ±1.425 to ±2.75V Instrumentation Amplifier for Automotive, Automotive and Transportation. This kit includes a MAX4209 evaluation board, a MAX4209-EVKIT+ software, and a USB cable. The MAX4209 is a low-power, low-noise, high-precision instrumentation amplifier designed for automotive and transportation applications. It features a wide input common-mode voltage range, low offset voltage, and low input bias current. The MAX4209-EVKIT+ software allows users to quickly evaluate the performance of the MAX4209 and to quickly configure the device for their application. The evaluation board also includes a variety of test points and connectors for easy testing and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX4209
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Voltage
    2.75V
  • Operating Supply Current
    1A
  • Slew Rate
    0.055V/μs
  • Amplifier Type
    Instrumentation
  • Voltage - Supply, Single/Dual (±)
    2.85V~5.5V ±1.425V~2.25V
  • Output Current per Channel
    25mA
  • Utilized IC / Part
    MAX4208, MAX4209
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    7.5kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.4mA
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining