web counter

Maxim Integrated MAX4208EVKIT+Amplifier IC Development Tools MAX4208 Eval Kit

Maxim Integrated MAX4208EVKIT+ Reference Design 2
Maxim Integrated MAX4208EVKIT+ Reference Design 1
Maxim Integrated MAX4208EVKIT+ Reference Design 2
Maxim Integrated MAX4208EVKIT+ Reference Design 1
Maxim Integrated MAX4208EVKIT+ Reference Design 1
Maxim Integrated MAX4208EVKIT+ Reference Design 2

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

AutomotiveNotebookIndustrial ControlLaptopAutomotiveStrain Gauge

ECAD Model:

Description

The Maxim Integrated MAX4208EVKIT-EVKIT+ is an evaluation kit for the MAX4208 2.85 to 5.5, ±1.425 to ±2.75V instrumentation amplifier for automotive and transportation applications. This kit includes a MAX4208EVKIT+ board, a MAX4208EVKIT+ evaluation board, and a MAX4208EVKIT+ software package. The MAX4208EVKIT+ board is designed to provide a complete evaluation platform for the MAX4208 instrumentation amplifier. The board includes a wide range of features, including a wide input voltage range, adjustable gain, adjustable offset, and adjustable common-mode voltage. The MAX4208EVKIT+ evaluation board provides a convenient way to evaluate the performance of the MAX4208 instrumentation amplifier. The board includes a variety of test points and connectors, allowing users to quickly and easily evaluate the performance of the MAX4208. The MAX4208EVKIT+ software package provides a graphical user interface for the evaluation board, allowing users to quickly and easily configure the MAX4208 instrumentation amplifier. The software also includes a variety of tools for analyzing the performance of the MAX4208. The MAX4208EVKIT-EVKIT+ is an ideal solution for automotive and transportation applications that require a reliable and accurate instrumentation amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX4208
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Current
    1A
  • Min Input Voltage
    2.85V
  • Slew Rate
    0.08V/μs
  • Amplifier Type
    Instrumentation
  • Max Input Voltage
    5.5V
  • Voltage - Supply, Single/Dual (±)
    2.85V~5.5V ±1.425V~2.25V
  • Output Current per Channel
    25mA
  • Utilized IC / Part
    MAX4208, MAX4209
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.4mA
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining