web counter

Analog Devices Inc. EVAL-INAMP-62RZEvaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers

Analog Devices Inc. EVAL-INAMP-62RZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-62RZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-62RZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-62RZ Reference Design 1

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-INAMP-62RZ Evaluation Board is designed to evaluate the performance of the AD623 Instrumentation Amplifier. This board provides a convenient platform for testing and evaluating the AD623 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including adjustable gain, adjustable offset, and adjustable bandwidth. It also includes a variety of test points for easy access to the amplifier's inputs and outputs. The board is designed to be used with a variety of power supplies, and it is compatible with a variety of signal sources. The board is also designed to be used with a variety of test equipment, such as oscilloscopes and spectrum analyzers. The EVAL-INAMP-62RZ Evaluation Board is an ideal tool for evaluating the performance of the AD623 Instrumentation Amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    15V
  • Amplifier Type
    Instrumentation
  • Utilized IC / Part
    8-DIP, 8-SOIC Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Partially Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD9834BRUZ IC, 10BIT DDS, SMD, 9834, TSSOP2023RFQ
Analog Devices Inc.ANALOG DEVICES AD8014ARZOperational Amplifier, Single, 140 MHz, 1 Amplifier, 4600 V/s, 4.5V to 12V, SOIC, 8 Pins158RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Analog Devices Inc.ANALOG DEVICES - ADP123AUJZ-R7 - LDO Voltage Regulator, Adjustable, 2.3V-5.5V in, 85mV drop., 800mV-5V/300mA out, TSOT-53000RFQ