web counter

Analog Devices Inc. AD8251-EVALZANALOG DEVICES AD8251-EVALZPROGRAMMABLE GAIN AMP-EVAL

Analog Devices Inc. AD8251-EVALZ Reference Design 3
Analog Devices Inc. AD8251-EVALZ Reference Design 1
Analog Devices Inc. AD8251-EVALZ Reference Design 2
Analog Devices Inc. AD8251-EVALZ Reference Design 3
Analog Devices Inc. AD8251-EVALZ Reference Design 1
Analog Devices Inc. AD8251-EVALZ Reference Design 1
Analog Devices Inc. AD8251-EVALZ Reference Design 2
Analog Devices Inc. AD8251-EVALZ Reference Design 3

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemTest Equipment

ECAD Model:

Description

The Analog Devices AD8251-EVALZ is a high-performance instrumentation amplifier designed for use in data acquisition systems, instrumentation, and measurement applications. It features a wide bandwidth of up to 1 MHz, low noise, and high common-mode rejection ratio (CMRR) of up to 80 dB. The AD8251-EVALZ also offers excellent temperature stability and low offset voltage, making it ideal for precision measurements. It is capable of amplifying signals from DC to 1 MHz, and can be used in a variety of applications such as strain gauges, thermocouples, and pressure sensors. The AD8251-EVALZ is a versatile and reliable instrumentation amplifier that is suitable for a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCMOS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8251
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    34V
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Slew Rate
    20V/μs
  • Amplifier Type
    Instrumentation
  • Common Mode Rejection Ratio
    98 dB
  • Voltage - Supply, Single/Dual (±)
    5V~15V
  • Utilized IC / Part
    AD8251
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    200μV
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    10MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4.1mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ToshibaOptocoupler Logic-Out Totem-Pole DC-IN 1-CH 8-Pin PDIP0RFQ
Toshiba Semiconductor and StorageOPTOISOLATOR 3.75KV TRANS SO16800RFQ
Toshiba Semiconductor and StorageOPTOISOLATOR 3.75KV TRANS SO161747BUY
Toshiba Semiconductor and StorageOPTOISO 3.75KV OPEN COLL SO6-529RFQ
Toshiba Semiconductor and StorageOPTOISO 2.5KV 2CH PUSH PULL 8SO650RFQ
Toshiba Semiconductor and StorageIC OPAMP ISOLATION 1 CIRC 8DIP40000BUY
Toshiba Semiconductor and StorageIC OPAMP ISOLATION 1 CIRC 8DIP1BUY
Toshiba Semiconductor and StorageIsolation Amplifier Single 5000Vrms 230kHz 5V 8-Pin SOIC T/R218RFQ
Toshiba Semiconductor and StorageIC OPAMP ISOLATION 1 CIRC 8DIP32000BUY
Toshiba Semiconductor and StorageX36 PB-F PHOTOCOUPLER SO6 ROHS B1318BUY