web counter

Analog Devices, Inc. AD8253-EVALZ

Analog Devices, Inc. AD8253-EVALZ Reference Design 2
Analog Devices, Inc. AD8253-EVALZ Reference Design 1
Analog Devices, Inc. AD8253-EVALZ Reference Design 2
Analog Devices, Inc. AD8253-EVALZ Reference Design 1
Analog Devices, Inc. AD8253-EVALZ Reference Design 1
Analog Devices, Inc. AD8253-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Medical and HealthcareData Acquisition SystemBiotelemetryTest and Measurement

ECAD Model:

Description

The Analog Devices AD8253-EVALZ Evaluation Board is designed to evaluate the performance of the AD8253 10 MHz 20 V/us, G = 1, 10, 100, 1000, iCMOS Programmable Gain Instrumentation Amplifier. This board is ideal for medical and healthcare applications, as it provides a wide range of gain settings and a high slew rate. The board also features a low noise amplifier, adjustable gain, and a wide bandwidth. The board is easy to use and provides a reliable platform for testing and evaluating the performance of the AD8253 amplifier.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Operating Temperature (Max)
    85°C
  • Operating Temperature (Min)
    -40°C
  • Part Status
    PRODUCTION (Last Updated: 1 month ago)
  • Current - Supply
    5.3mA
  • Slew Rate
    20 V/μs
  • Common Mode Rejection Ratio
    100 dB
  • Input Offset Voltage (Vos)
    150μV
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Analog Multiplexer/Amp Single 4:1 14-Pin SOIC N T/R450BUY
Analog Devices Inc.IC, ANALOG MULTIPLEXER, 4 X 1, SOIC-14 - More Details237BUY
Analog Devices Inc.IC MUX SWITCHNG W/AMP 4:1 14SOIC7528BUY