web counter

Analog Devices Inc. AD8224-EVALZBOARD EVALUATION AD8224

Analog Devices Inc. AD8224-EVALZ Reference Design 1
Analog Devices Inc. AD8224-EVALZ Reference Design 1
Analog Devices Inc. AD8224-EVALZ Reference Design 1
Analog Devices Inc. AD8224-EVALZ Reference Design 1

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemRemote ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices AD8224-EVALZ is a ±15V instrumentation amplifier designed for data acquisition systems, instrumentation, and measurement applications. It features a low noise, low distortion, and high common-mode rejection ratio, making it ideal for precision signal conditioning. The AD8224-EVALZ has a wide bandwidth of up to 1MHz, making it suitable for high-speed applications. It also features a low input bias current, making it suitable for low-level signals. The AD8224-EVALZ is designed to be used with a single supply voltage, making it easy to use in a variety of applications. It is also designed to be used with a wide range of input signals, making it suitable for a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8224
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Voltage
    15V
  • Operating Supply Current
    750μA
  • Nominal Supply Current
    750μA
  • Slew Rate
    2V/μs
  • Amplifier Type
    Instrumentation
  • Common Mode Rejection Ratio
    86 dB
  • Voltage - Supply, Single/Dual (±)
    4.5V~36V ±2.25V~18V
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    AD8224
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    300μV
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    1.5MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    750μA
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP INSTR 1.5MHZ 16LFCSP1000RFQ
Analog Devices Inc.SP Amp INSTR Amp Dual R-R O/P ±18V/36V 16-Pin LFCSP EP T/R66RFQ
Analog Devices Inc.ANALOG DEVICES AD8224ACPZ-WP Instrument Amplifier, 2, 300 V, 2 V/s, 1.5 MHz,2.25V to18V, LFCSP109RFQ
Analog Devices Inc.SP Amp INSTR Amp Dual R-R O/P ±18V/36V 16-Pin LFCSP EP Tray32RFQ
Analog Devices Inc.SP Amp INSTR Amp Dual R-R O/P ±18V/36V 16-Pin LFCSP EP T/R7RFQ
Analog Devices Inc.IC INST AMP 2 CIRCUIT 16LFCSP23RFQ
Analog Devices Inc.Instrumentation Amplifiers Precision Dual-CH JFET Inpt RR15RFQ
Analog Devices Inc.IC INST AMP 2 CIRCUIT 16LFCSP184RFQ
Analog Devices Inc.SP Amp INSTR Amp Dual R-R O/P ±18V/36V 16-Pin LFCSP EP T/R34RFQ
Analog Devices Inc.Instrumentation Amplifiers Precision Dual-CH JFET Inpt RR43RFQ
Analog Devices Inc.Instrumentation Amplifiers Precision Dual-CH JFET Inpt RR148RFQ
Analog Devices Inc.IC INST AMP 2 CIRCUIT 16LFCSP35RFQ
Load more