Analog Devices Inc. EVAL-INAMP-82RZEVAL BOARD FOR SOIC IN-AMP
The Analog Devices EVAL-INAMP-82RZ Evaluation Board is designed to evaluate the performance of the AD8228 Instrumentation Amplifier. This board provides a convenient platform for testing the features and performance of the AD8228 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including adjustable gain, adjustable offset, and adjustable bandwidth. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a variety of power supplies, and is compatible with both single-ended and differential inputs. The board is also designed to be used with a variety of signal sources, including AC and DC signals. The board is ideal for use in a variety of instrumentation and measurement applications, including medical, industrial, and automotive applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseSOIC
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage15V
- Amplifier TypeInstrumentation
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypePartially Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | V-Ref Precision 5V 10mA 8-Pin SOIC N T/R | 2894 | BUY | |
| Microchip Technology | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC DAC 16BIT A-OUT 64LFCSP | 30000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.06% 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | DAC 4-CH Segment 16-bit 64-Pin LFCSP EP T/R | 750 | RFQ |


Product
Brand
Articles
Tools