web counter

Analog Devices Inc. AD8250-EVALZBOARD EVALUATION AD8250

Analog Devices Inc. AD8250-EVALZ Reference Design 1
Analog Devices Inc. AD8250-EVALZ Reference Design 1
Analog Devices Inc. AD8250-EVALZ Reference Design 1
Analog Devices Inc. AD8250-EVALZ Reference Design 1

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemTest Equipment

ECAD Model:

Description

The Analog Devices AD8250-EVALZ is a high-performance instrumentation amplifier for data acquisition systems, instrumentation, and measurement. It features a wide bandwidth of up to 1 MHz, low noise, and high common-mode rejection ratio (CMRR) of up to 80 dB. The AD8250-EVALZ is designed to provide accurate and reliable signal conditioning for a variety of applications, including medical, industrial, and automotive. It is also suitable for use in high-precision instrumentation and measurement systems. The AD8250-EVALZ is easy to use and configure, and it is compatible with a wide range of analog and digital signal sources. It is also capable of providing a wide range of gain settings, from 0.1 to 1000, and can be used with a variety of power supplies. The AD8250-EVALZ is an ideal solution for data acquisition systems, instrumentation, and measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCMOS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8250
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    34V
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Slew Rate
    25V/μs
  • Amplifier Type
    Instrumentation
  • Common Mode Rejection Ratio
    98 dB
  • Voltage - Supply, Single/Dual (±)
    10V~30V ±5V~15V
  • Output Current per Channel
    37mA
  • Utilized IC / Part
    AD8250
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    200μV
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    10MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4.1mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedLED DRVR 1-CH 18V 0.015A 5-Pin SOT-353 T/R1253BUY