web counter

Analog Devices Inc. EVAL-INAMP-82RMZEvaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers

Analog Devices Inc. EVAL-INAMP-82RMZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-82RMZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-82RMZ Reference Design 1
Analog Devices Inc. EVAL-INAMP-82RMZ Reference Design 1

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-INAMP-82RMZ Evaluation Board is designed to evaluate the performance of the AD8220 Instrumentation Amplifier. This board provides a convenient platform for testing the features and performance of the AD8220 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including adjustable gain, adjustable offset, adjustable bandwidth, and adjustable common-mode rejection ratio. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a single supply voltage of 5V and is compatible with a wide range of signal sources. The board is ideal for evaluating the performance of the AD8220 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    15V
  • Amplifier Type
    Instrumentation
  • Utilized IC / Part
    8-MSOP Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Partially Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3120BUY
Analog Devices Inc.IC CODEC 24BIT 4ADC/8DAC 48LQFP42RFQ
Analog Devices Inc.IC DSP AUDIO 16CH/28BIT 48-LQFP9RFQ
Abracon LLCCRYSTAL 12.2880MHZ 10PF SMD1000BUY
Analog Devices Inc.ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins770RFQ