web counter

Microchip Technology ARD00354BOARD REF DESIGN MCP6N11/MCP6V2X

Microchip Technology ARD00354 Reference Design 6
Microchip Technology ARD00354 Reference Design 1
Microchip Technology ARD00354 Reference Design 2
Microchip Technology ARD00354 Reference Design 3
Microchip Technology ARD00354 Reference Design 4
Microchip Technology ARD00354 Reference Design 5
Microchip Technology ARD00354 Reference Design 6
Microchip Technology ARD00354 Reference Design 1
Microchip Technology ARD00354 Reference Design 1
Microchip Technology ARD00354 Reference Design 2
Microchip Technology ARD00354 Reference Design 3
Microchip Technology ARD00354 Reference Design 4
Microchip Technology ARD00354 Reference Design 5
Microchip Technology ARD00354 Reference Design 6

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

EnergyDigital Power ControlWeigh Scale/Bridge Sensor

ECAD Model:

Description

The Microchip Technology ARD00354-ARD00354, MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design Demo Board, Energy Meter is a versatile and powerful reference design board that enables users to quickly and easily evaluate the performance of Microchip’s MCP6N11 and MCP6V2x Wheatstone Bridge devices. This board features a wide range of features, including a high-accuracy energy meter, a low-power design, and a wide range of analog and digital interfaces. The board also includes a comprehensive set of software tools and documentation to help users get up and running quickly. With its robust design and comprehensive feature set, the ARD00354-ARD00354, MCP6N11 and MCP6V2x Wheatstone Bridge Reference Design Demo Board, Energy Meter is an ideal solution for evaluating the performance of Microchip’s MCP6N11 and MCP6V2x Wheatstone Bridge devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Rail-to-Rail
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Amplifier Type
    Instrumentation
  • Output Current per Channel
    30mA
  • Utilized IC / Part
    MCP6N11, MCP6001, MCP6V26, MCP6V27, PIC18F2553
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    800μA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP ZERO-DRIFT 1 CIRC 8SOIC5000RFQ
Microchip TechnologyIC OPAMP ZERO-DRIFT 2 CIRC 8SOIC4RFQ
Microchip TechnologyMICROCHIP - MCP6N11-100E/SN - AMP, INSTR, 800UA, 8SOIC6190RFQ
Microchip TechnologyIC OPAMP GP 1MHZ RRO SOT23-550RFQ
Microchip Technology8-bit Microcontrollers - MCU 32KB FLSH 2048 RAM FSUSB 2.0 12B ADC850RFQ