web counter

Microchip Technology ADM00640MCP6N16 Instrumentation Amplifier Evaluation Board

Microchip Technology ADM00640 Reference Design 8
Microchip Technology ADM00640 Reference Design 1
Microchip Technology ADM00640 Reference Design 2
Microchip Technology ADM00640 Reference Design 3
Microchip Technology ADM00640 Reference Design 4
Microchip Technology ADM00640 Reference Design 5
Microchip Technology ADM00640 Reference Design 6
Microchip Technology ADM00640 Reference Design 7
Microchip Technology ADM00640 Reference Design 8
Microchip Technology ADM00640 Reference Design 1
Microchip Technology ADM00640 Reference Design 1
Microchip Technology ADM00640 Reference Design 2
Microchip Technology ADM00640 Reference Design 3
Microchip Technology ADM00640 Reference Design 4
Microchip Technology ADM00640 Reference Design 5
Microchip Technology ADM00640 Reference Design 6
Microchip Technology ADM00640 Reference Design 7
Microchip Technology ADM00640 Reference Design 8

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementDigital Power ControlWeigh Scale/Bridge SensorCurrent Sensing

ECAD Model:

Description

The Microchip Technology ADM00640-ADM00640 Evaluation Board is a versatile tool for instrumentation and measurement applications. It is based on the MCP6N16 Instrumentation Amplifier, which provides high accuracy and low noise performance. The board features a wide range of features, including adjustable gain, adjustable offset, adjustable bandwidth, and adjustable output voltage. It also includes a variety of connectors and test points for easy connection to external devices. The board is ideal for use in a variety of applications, including medical, industrial, and automotive. It is also suitable for use in research and development.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Amplifier Type
    Instrumentation
  • Voltage - Supply, Single/Dual (±)
    1.8V~5.5V
  • Output Current per Channel
    10mA
  • Utilized IC / Part
    MCP6N16
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    10mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.1mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC VREF SERIES 2.5V SOT23-32831RFQ
Microchip TechnologyIC INST AMP 1 CIRCUIT 8MSOP18RFQ
Microchip TechnologyMICROCHIP - MCP6V11T-E/OT - OP AMP, 5.5VIN, 80KHZ, 5SOT230RFQ
Microchip TechnologyMICROCHIP - MCP4018T-103E/LT - DPOT, 10K, I2C SINGLE, 7BIT, 6SC701696RFQ