web counter

Analog Devices Inc. AD8362-EVALZBOARD EVAL FOR AD8362

Analog Devices Inc. AD8362-EVALZ Reference Design 1
Analog Devices Inc. AD8362-EVALZ Reference Design 1
Analog Devices Inc. AD8362-EVALZ Reference Design 1
Analog Devices Inc. AD8362-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomRF EquipmentsTransmittersBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Analog Devices AD8362-EVALZ, AD8362-EVALZL Evaluation Board is based on the AD8362 TruPwr Detector, a 50 Hz to 3.8 GHz power detector designed for communications and telecom applications. The board features a wide range of features, including a wide dynamic range, low power consumption, and high linearity. It is capable of measuring power levels from -50 dBm to +20 dBm with a resolution of 0.1 dB. The board also includes a wide range of connectors, allowing for easy connection to a variety of test equipment. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Series
    TruePower™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Detector, CDMA
  • Frequency
    50Hz~3.8GHz
  • Base Part Number
    AD8362
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    20mA
  • Nominal Supply Current
    20mA
  • Response Time
    45 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.RF DEMOD IC 0HZ-50MHZ 32LFCSP2RFQ