web counter

Analog Devices Inc. ADL5902-EVALZANALOG DEVICES ADL5902-EVALZADL5902, POWER DETECTOR, EVAL BOARD

Analog Devices Inc. ADL5902-EVALZ Reference Design 4
Analog Devices Inc. ADL5902-EVALZ Reference Design 1
Analog Devices Inc. ADL5902-EVALZ Reference Design 2
Analog Devices Inc. ADL5902-EVALZ Reference Design 3
Analog Devices Inc. ADL5902-EVALZ Reference Design 4
Analog Devices Inc. ADL5902-EVALZ Reference Design 1
Analog Devices Inc. ADL5902-EVALZ Reference Design 1
Analog Devices Inc. ADL5902-EVALZ Reference Design 2
Analog Devices Inc. ADL5902-EVALZ Reference Design 3
Analog Devices Inc. ADL5902-EVALZ Reference Design 4

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomRF EquipmentsBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Analog Devices ADL5902-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5902 TruPwr Detector. This board is based on the ADL5902, a 65 dB TruPwr Detector that operates from 50 MHz to 9 GHz. It is ideal for use in communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy evaluation of the ADL5902's performance. It also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The ADL5902-EVALZ Evaluation Board is a great tool for engineers and technicians looking to evaluate the performance of the ADL5902 TruPwr Detector.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    100
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    50MHz~9GHz
  • Base Part Number
    ADL5902
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    73mA
  • Nominal Supply Current
    73mA
  • Response Time
    3 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC SMARD CARD INTERFACE 32HVQFN300BUY
NXP USA Inc.3.3V Tape and Reel 32-Pin HVQFN EP64240BUY
NXP USA Inc.IC INTFACE SPECIALIZED 32HVQFN20000BUY