web counter

Analog Devices Inc. ADL5903-EVALZADL5903 35dB TruPwr Detector 200MHz to 6GHz Evaluation Board

Analog Devices Inc. ADL5903-EVALZ Reference Design 3
Analog Devices Inc. ADL5903-EVALZ Reference Design 1
Analog Devices Inc. ADL5903-EVALZ Reference Design 2
Analog Devices Inc. ADL5903-EVALZ Reference Design 3
Analog Devices Inc. ADL5903-EVALZ Reference Design 1
Analog Devices Inc. ADL5903-EVALZ Reference Design 1
Analog Devices Inc. ADL5903-EVALZ Reference Design 2
Analog Devices Inc. ADL5903-EVALZ Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomBase-Station Power-Amplifier LinearizationWireless Repeater

ECAD Model:

Description

The Analog Devices ADL5903-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5903 200 MHz to 6 GHz, 35 dB TruPwr Detector. This board is ideal for communications and telecom applications, providing a wide range of features and capabilities. It includes a wide range of test points, allowing for easy evaluation of the ADL5903's performance. The board also includes a USB interface, allowing for easy connection to a PC for data logging and analysis. The ADL5903-EVALZ Evaluation Board is a great tool for engineers and researchers looking to evaluate the performance of the ADL5903 in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    200MHz~6GHz
  • Base Part Number
    ADL5903
  • Operating Supply Current
    3mA
  • Response Time
    3.5 μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp LOG Amp Dual R-R O/P ±5.5V/12V 24-Pin LFCSP EP Tray9300RFQ
Analog Devices Inc.IC CONV DUAL LOGARITHMIC 24LFCSP4688RFQ