Linear Technology/Analog Devices DC1314AEVAL BOARD FOR LT5581IDDB
Description
The Analog Devices DC1314A-A Demo Board is an optimized power detector designed for automotive and transportation applications. It features the LT5581IDDB 6GHz, 40dB RMS Power Detector, which is capable of detecting signals from 10MHz to 2.2GHz. This demo board is ideal for testing and evaluating the performance of the LT5581IDDB in a variety of applications. It is also suitable for use in a wide range of automotive and transportation applications, such as automotive radar, automotive communications, and automotive navigation systems. The DC1314A-A Demo Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the LT5581IDDB in their applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Detector
- Frequency10MHz~6GHz
- Base Part NumberLT5581
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details | 200 | RFQ |


Product
Brand
Articles
Tools