web counter

Linear Technology/Analog Devices DC821AEVAL BOARD FOR LTC5533EDE

Linear Technology/Analog Devices DC821A Reference Design 2
Linear Technology/Analog Devices DC821A Reference Design 1
Linear Technology/Analog Devices DC821A Reference Design 2
Linear Technology/Analog Devices DC821A Reference Design 1
Linear Technology/Analog Devices DC821A Reference Design 1
Linear Technology/Analog Devices DC821A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

WirelessPoE Wireless Access PointWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC821A-A Demo Board is a powerful and versatile tool for measuring and analyzing RF power levels. It is equipped with the LTC5533EDE, a 300MHz to 11GHz dual RF power detector, which provides accurate and reliable measurements of RF power levels. The board also features a wide range of features, such as a built-in display, adjustable gain control, and a USB interface for easy connection to a PC. The DC821A-A is ideal for use in wireless power detector applications, allowing users to quickly and accurately measure and analyze RF power levels.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~11GHz
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
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ