Analog Devices Inc. AD8318-EVALZANALOG DEVICES AD8318-EVALZAD8318, LOG DETECTOR, EVAL BOARD
Description
The Analog Devices AD8318-EVALZ Evaluation Board is designed for use with the AD8318 Logarithmic Detector/Controller. This board is ideal for communications and telecom applications, providing a wide frequency range of 1MHz to 8GHz with a 70dB dynamic range. The board features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a power detector. It also includes a USB interface for easy connection to a PC. The board is designed to provide accurate and reliable performance in a wide range of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Detector
- Frequency1MHz~8GHz
- Base Part NumberAD8318
- Operating Supply Voltage5V
- Operating Supply Current68mA
- Nominal Supply Current68mA
- Power Dissipation340mW
- Response Time10 ns
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD8230YRZ Instrument Amplifier, 1 Amplifier, 10 V, 2 V/s, 2 kHz, 8V to 16V,4V to18V, SOIC | 200 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Single R-R I/O ±8V/16V 8-Pin SOIC N T/R | 16 | RFQ | |
| Analog Devices Inc. | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC | 100 | RFQ |


Product
Brand
Articles
Tools