web counter

Linear Technology/Analog Devices DC1646AEVAL BOARD PWR DETECTOR LTC5564

Linear Technology/Analog Devices DC1646A Reference Design 3
Linear Technology/Analog Devices DC1646A Reference Design 1
Linear Technology/Analog Devices DC1646A Reference Design 2
Linear Technology/Analog Devices DC1646A Reference Design 3
Linear Technology/Analog Devices DC1646A Reference Design 1
Linear Technology/Analog Devices DC1646A Reference Design 1
Linear Technology/Analog Devices DC1646A Reference Design 2
Linear Technology/Analog Devices DC1646A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomTelecom InfrastructureWireless ModemEthernet Microwave RadioRadar System

ECAD Model:

Description

The Analog Devices DC1646A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5564 Ultrafast 15GHz RF Power Detector with Comparator. This demo board features a 7ns response time, making it ideal for communications and telecom applications. It includes a wide range of features, such as a built-in amplifier, adjustable gain, and a wide dynamic range. The board also includes a variety of test points and connectors, allowing for easy connection to external test equipment. With its high performance and versatile design, the DC1646A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5564 Ultrafast 15GHz RF Power Detector with Comparator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    600MHz~15GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining