web counter

Analog Devices Inc. EVAL-CN0178-SDPZANALOG DEVICES EVAL-CN0178-SDPZADL5902, PWR MEASUREMENT, EVAL BOARD

Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0178-SDPZ Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Military and AerospaceDefense Electronics SystemsWireless InfrastructureElectronic Surveillance & CountermeasuresRadar SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-CN0178-SDPZ is a software-calibrated, RF power measurement system evaluation board based on the ADL5902 military and aerospace grade device. It is designed to measure RF power from 50 MHz to 9 GHz, with a wide dynamic range of up to +20 dBm. The board features a USB interface for easy connection to a PC, and includes a software package for calibration and data logging. It is ideal for applications such as RF power amplifier testing, antenna testing, and wireless communication system testing. The board is also RoHS compliant and is suitable for use in harsh environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    50MHz~9GHz
  • Operating Supply Voltage
    6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins0RFQ
Microchip4K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-843181RFQ
Analog Devices Inc.IC DETECTOR RF TRUPWR 16LFCSP1218RFQ