Analog Devices Inc. AD8319-EVALZEvaluation Board For AD8319
Description
The Analog Devices AD8319-EVALZ Evaluation Board is designed to evaluate the performance of the AD8319 Log Detector/Controller. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1MHz to 10GHz with a maximum dynamic range of 45dB. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test equipment. The board also includes a variety of test points and jumpers, allowing for easy evaluation of the AD8319's performance. The board is also designed to be used with the AD8319 Evaluation Software, providing a comprehensive suite of tools for testing and evaluating the AD8319's performance.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins24
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeLog Detector/Controller
- Frequency1MHz~10GHz
- Base Part NumberAD8319
- Operating Supply Current22mA
- Nominal Supply Current22mA
- Response Time6 ns
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8074ARUZ - AMP TRIPLE BUFFER, 8074, TSSOP16 | 8000 | BUY | |
| Analog Devices Inc. | Video ICs 500MHz Trpl Video Buffer w/Disable | 3236 | BUY | |
| Analog Devices Inc. | Video ICs 500MHz Trpl Video Buffer w/Disable | 3000 | BUY |


Product
Brand
Articles
Tools