web counter

Analog Devices Inc. AD8314ACP-EVALEvaluation Board For 100 MHz To 2.7 GHz, 45 DB RF Detector/Controller

Analog Devices Inc. AD8314ACP-EVAL Reference Design 1
Analog Devices Inc. AD8314ACP-EVAL Reference Design 1
Analog Devices Inc. AD8314ACP-EVAL Reference Design 1
Analog Devices Inc. AD8314ACP-EVAL Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD8314ACP-EVAL is an evaluation board for the AD8314, a 45dB RF detector/controller with a frequency range of 100MHz to 2.7GHz. This board is designed for use in consumer electronics applications, and provides a convenient platform for testing and evaluating the performance of the AD8314. It features a wide range of input and output connectors, as well as a variety of control and monitoring options. The board also includes a power supply and a USB interface for easy connection to a PC. With its wide range of features and capabilities, the AD8314ACP-EVAL is an ideal solution for evaluating the performance of the AD8314 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case
    100
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Log Detector/Controller
  • Frequency
    100MHz~2.7GHz
  • Base Part Number
    AD8314
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Response Time
    70 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ