web counter

Linear Technology/Analog Devices DC489A-AEVAL BOARD FOR LTC5507ES6

Linear Technology/Analog Devices DC489A-A Reference Design 2
Linear Technology/Analog Devices DC489A-A Reference Design 1
Linear Technology/Analog Devices DC489A-A Reference Design 2
Linear Technology/Analog Devices DC489A-A Reference Design 1
Linear Technology/Analog Devices DC489A-A Reference Design 1
Linear Technology/Analog Devices DC489A-A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC489A-A Demo Board is a powerful tool for measuring and analyzing low to high frequency RF power. It is designed to work with the LTC5507ES6 Low to HF Frequency RF Power Detector, and is ideal for consumer electronics applications. The board features a wide range of features, including a high-accuracy power detector, a wide dynamic range, and a low-noise amplifier. It also includes a wide range of test points and connectors, allowing for easy connection to a variety of test equipment. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the DC489A-A Demo Board is an ideal choice for any consumer electronics application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    100kHz~1GHz
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
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ