web counter

Linear Technology/Analog Devices DC391A-AEVAL BOARD FOR LTC5505-1ES5

Linear Technology/Analog Devices DC391A-A Reference Design 2
Linear Technology/Analog Devices DC391A-A Reference Design 1
Linear Technology/Analog Devices DC391A-A Reference Design 2
Linear Technology/Analog Devices DC391A-A Reference Design 1
Linear Technology/Analog Devices DC391A-A Reference Design 1
Linear Technology/Analog Devices DC391A-A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC391A-A Demo Board is a powerful tool for consumer electronics applications. It features the LTC5505-1ES5, -28dBm to 18dBm RF Power Detector (postage stamp) which is designed to measure the power of RF signals in consumer electronics. The board is capable of measuring signals from -28dBm to 18dBm, making it ideal for a wide range of consumer electronics applications. The board also features a wide range of features such as a built-in amplifier, adjustable gain, and adjustable offset. The board is also designed to be easy to use and is compatible with a variety of development platforms. With its wide range of features and compatibility, the Analog Devices DC391A-A Demo Board is an ideal choice for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~3GHz
  • Base Part Number
    LTC5505
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ