web counter

Linear Technology/Analog Devices DC539AEVAL BOARD FOR LTC5508ESC6

Linear Technology/Analog Devices DC539A Reference Design 3
Linear Technology/Analog Devices DC539A Reference Design 1
Linear Technology/Analog Devices DC539A Reference Design 2
Linear Technology/Analog Devices DC539A Reference Design 3
Linear Technology/Analog Devices DC539A Reference Design 1
Linear Technology/Analog Devices DC539A Reference Design 1
Linear Technology/Analog Devices DC539A Reference Design 2
Linear Technology/Analog Devices DC539A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC539A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5508ESC6 7GHz RF Power Detector. This demo board features a wide range of features, including a high-performance RF power detector, a wide range of input power levels, and a wide range of output power levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. This demo board is ideal for use in consumer electronics applications, such as wireless communication systems, cellular base stations, and other RF applications. With its wide range of features and capabilities, the DC539A-A Demo Board is an excellent choice for testing and evaluating the performance of the LTC5508ESC6 7GHz RF Power Detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~7GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Central Semiconductor200RFQ
Central Semiconductor CorpDIODE CURRENT LIMITING SINGLE SM3000BUY