web counter

Linear Technology/Analog Devices DC730AEVAL BOARD FOR LTC5536ES6

Linear Technology/Analog Devices DC730A Reference Design 3
Linear Technology/Analog Devices DC730A Reference Design 1
Linear Technology/Analog Devices DC730A Reference Design 2
Linear Technology/Analog Devices DC730A Reference Design 3
Linear Technology/Analog Devices DC730A Reference Design 1
Linear Technology/Analog Devices DC730A Reference Design 1
Linear Technology/Analog Devices DC730A Reference Design 2
Linear Technology/Analog Devices DC730A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC730A-A, DC730A Demo Board is a powerful consumer electronics tool designed to help engineers and hobbyists measure and analyze RF power levels. It features the LTC5536ES6 RF Power Detector with Output Comparator, which provides accurate and reliable readings of RF power levels. The board also includes a variety of other features, such as a built-in oscilloscope, a signal generator, and a power supply. This demo board is an ideal tool for anyone looking to measure and analyze RF power levels in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    600MHz~7GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining