web counter

Linear Technology/Analog Devices DC715AEVAL BOARD FOR LTC5530ES6

Linear Technology/Analog Devices DC715A Reference Design 3
Linear Technology/Analog Devices DC715A Reference Design 1
Linear Technology/Analog Devices DC715A Reference Design 2
Linear Technology/Analog Devices DC715A Reference Design 3
Linear Technology/Analog Devices DC715A Reference Design 1
Linear Technology/Analog Devices DC715A Reference Design 1
Linear Technology/Analog Devices DC715A Reference Design 2
Linear Technology/Analog Devices DC715A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC715A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5530ES6 RF Power Detector. This board is designed to measure the power of signals from 300MHz to 7000MHz, making it ideal for consumer electronics applications. It features a wide dynamic range of -50dBm to +20dBm, and a high accuracy of ±0.5dB. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy setup and operation. With its robust design and reliable performance, the DC715A-A Demo Board is an excellent choice for testing and evaluating the performance of the LTC5530ES6 RF Power Detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~7GHz
  • Base Part Number
    LTC5530
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ