web counter

Linear Technology/Analog Devices DC391A-BEVAL BOARD FOR LTC5505-2ES5

Linear Technology/Analog Devices DC391A-B Reference Design 3
Linear Technology/Analog Devices DC391A-B Reference Design 1
Linear Technology/Analog Devices DC391A-B Reference Design 2
Linear Technology/Analog Devices DC391A-B Reference Design 3
Linear Technology/Analog Devices DC391A-B Reference Design 1
Linear Technology/Analog Devices DC391A-B Reference Design 1
Linear Technology/Analog Devices DC391A-B Reference Design 2
Linear Technology/Analog Devices DC391A-B Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC391A-B Demo Board is a powerful tool for consumer electronics applications. It is equipped with the LTC5505-2ES5, -32dBm to 12dBm RF Power Detector (postage stamp) and is designed to provide accurate and reliable measurements of RF power levels. The board is capable of measuring power levels from -32dBm to 12dBm, making it ideal for a wide range of consumer electronics applications. The board also features a wide range of features, including a built-in LCD display, adjustable gain control, and a wide range of input and output connectors. The board is easy to use and provides accurate and reliable measurements of RF power levels.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~3.5GHz
  • Base Part Number
    LTC5505
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ