web counter

Linear Technology/Analog Devices DC656AEVAL BOARD FOR LTC5532ES6

Linear Technology/Analog Devices DC656A Reference Design 3
Linear Technology/Analog Devices DC656A Reference Design 1
Linear Technology/Analog Devices DC656A Reference Design 2
Linear Technology/Analog Devices DC656A Reference Design 3
Linear Technology/Analog Devices DC656A Reference Design 1
Linear Technology/Analog Devices DC656A Reference Design 1
Linear Technology/Analog Devices DC656A Reference Design 2
Linear Technology/Analog Devices DC656A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsTelecom InfrastructureWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC656A-A Demo Board is a powerful tool for testing and evaluating the performance of the LTC5532ES6 7GHz RF Power Detector. This board features gain and offset adjustment capabilities, allowing users to fine-tune the detector's performance for their specific application. The board also includes a consumer electronics interface, making it easy to integrate the detector into consumer electronics products. With its robust design and adjustable features, the DC656A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5532ES6 7GHz RF Power Detector.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    300MHz~7GHz
  • Base Part Number
    LTC5532
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining