web counter

Analog Devices Inc. AD8314ACP-EVALZANALOG DEVICES AD8314ACP-EVALZ AD8314, RF DETECTOR, EVAL BOARD

Analog Devices Inc. AD8314ACP-EVALZ Reference Design 1
Analog Devices Inc. AD8314ACP-EVALZ Reference Design 1
Analog Devices Inc. AD8314ACP-EVALZ Reference Design 1
Analog Devices Inc. AD8314ACP-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD8314ACP-EVALZ is an evaluation board for the AD8314, a 45dB RF detector/controller with a frequency range of 100MHz to 2.7GHz. This board is designed for use in consumer electronics applications, and provides a convenient platform for testing and evaluating the performance of the AD8314. It features a wide range of input and output connectors, as well as a variety of control and monitoring options. The board also includes a power supply and a USB interface for easy connection to a PC. With its wide range of features and capabilities, the AD8314ACP-EVALZ is an ideal solution for evaluating the performance of the AD8314 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF Log Detector/Controller
  • Frequency
    100MHz~2.7GHz
  • Base Part Number
    AD8314
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Response Time
    70 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN 1.8V 800MA SOT223-332600BUY