web counter

Linear Technology/Analog Devices DC1638AEVAL BOARD FOR LTC5587IDD

Linear Technology/Analog Devices DC1638A Reference Design 3
Linear Technology/Analog Devices DC1638A Reference Design 1
Linear Technology/Analog Devices DC1638A Reference Design 2
Linear Technology/Analog Devices DC1638A Reference Design 3
Linear Technology/Analog Devices DC1638A Reference Design 1
Linear Technology/Analog Devices DC1638A Reference Design 1
Linear Technology/Analog Devices DC1638A Reference Design 2
Linear Technology/Analog Devices DC1638A Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

AutomotivePoE Wireless Access PointActive AntennaWireless Repeater

ECAD Model:

Description

The Analog Devices DC1638A-A Demo Board is a powerful tool for automotive and transportation applications. It features the LTC5587IDD 6GHz RMS Power Detector with Digital Outputs, allowing for precise power measurements in a wide range of frequencies. The board is designed to be used with a variety of automotive and transportation systems, providing accurate and reliable power measurements. The board is also equipped with a variety of features, such as a built-in temperature sensor, adjustable gain, and adjustable offset. This makes it easy to customize the board to fit the needs of any application. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the Analog Devices DC1638A-A Demo Board is an ideal choice for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    10MHz~6GHz
  • Base Part Number
    LTC5587
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
Analog Devices, Inc.IC REG LDO 1.8V 0.1A TSOT23-50RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.173BUY
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ
Analog Devices, Inc.0RFQ