web counter

Analog Devices Inc. ADL5906-EVALZEVAL BOARD FOR ADL5906

Analog Devices Inc. ADL5906-EVALZ Reference Design 3
Analog Devices Inc. ADL5906-EVALZ Reference Design 1
Analog Devices Inc. ADL5906-EVALZ Reference Design 2
Analog Devices Inc. ADL5906-EVALZ Reference Design 3
Analog Devices Inc. ADL5906-EVALZ Reference Design 1
Analog Devices Inc. ADL5906-EVALZ Reference Design 1
Analog Devices Inc. ADL5906-EVALZ Reference Design 2
Analog Devices Inc. ADL5906-EVALZ Reference Design 3

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomRF EquipmentsBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Analog Devices ADL5906-EVALZ Evaluation Board is based on the ADL5906, a 67 dB TruPwr Detector designed for communications and telecom applications. This board is capable of measuring power levels from 10 MHz to 10 GHz, making it ideal for a wide range of applications. It features a wide dynamic range of 67 dB, low noise, and high linearity, making it suitable for a variety of applications. The board also includes a variety of features such as a built-in temperature sensor, a low-noise amplifier, and a low-noise voltage regulator. This evaluation board is an ideal solution for testing and evaluating the performance of the ADL5906 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    TruPwr™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    10MHz~10GHz
  • Base Part Number
    ADL5906
  • Operating Supply Current
    69mA
  • Nominal Supply Current
    69mA
  • Response Time
    200 ns
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.ADC 16 Pipelined 65Msps 14-bit Serial/LVDS 144-Pin CSP-BGA T/R0RFQ
Analog Devices Inc.IC CLK BUFF 1:4 1.65GHZ 24LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins27834RFQ
Analog Devices Inc.ANALOG DEVICES AD9249BBCZ-65Analogue to Digital Converter, 14 bit, 65 MSPS, Single, 1.7 V, 1.9 V, CSPBGA2283RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Analog Devices Inc.IC REG BCK 1.8V 0.6A SYNC TSOT235RFQ