web counter

Analog Devices Inc. AD9215BCP-105EBZBOARD EVAL FOR AD9215BCP-105

Analog Devices Inc. AD9215BCP-105EBZ Reference Design 1
Analog Devices Inc. AD9215BCP-105EBZ Reference Design 1
Analog Devices Inc. AD9215BCP-105EBZ Reference Design 1
Analog Devices Inc. AD9215BCP-105EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingImaging DeviceHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9215BCP-105EBZ Evaluation Board is designed to evaluate the performance of the AD9215BCP-105, a single 3 V supply, 10-bit, 105 MSPS analog-to-digital converter (ADC). This board is ideal for communications and telecom applications, providing a high-speed, low-power solution for signal conversion. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for easy evaluation and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9215
  • Operating Supply Voltage
    3V
  • Interface
    Parallel
  • Operating Supply Current
    40mA
  • Number of Bits
    10
  • Utilized IC / Part
    AD9215-105
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    105 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    1Vpp
  • Power (Typ) @ Conditions
    120mW @ 105MSPS
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Analog Devices Inc.Single Analog to Digital Converter Pipelined 65Msps 10-bit Parallel 28-Pin TSSOP15000BUY
Analog Devices Inc.10BIT ADC, 80MSPS, 9215, TSSOP285435RFQ
Analog Devices Inc.IC ADC 10BIT 105MSPS 3V 32-LFCSP0RFQ
Texas InstrumentsIC FF D-TYPE DUAL 8BIT 48TSSOP2789BUY
Analog Devices Inc.IC ADC 10BIT PIPELINED 32LFCSP14RFQ
Analog Devices Inc.ANALOG DEVICES - AD9215BRUZ-105 - 10BIT ADC, 105MSPS, 9215, TSSOP2810RFQ
Analog Devices Inc.Single ADC Pipelined 80Msps 10-bit Parallel 32-Pin LFCSP EP Tray1RFQ
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY
Analog Devices Inc.IC ADC 10BIT 105MSPS 3V 28TSSOP1000BUY
Load more