web counter

Analog Devices Inc. AD9215BCP-80EBZBOARD EVAL FOR AD9215BCP-80

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingImaging DeviceHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9215BCP-80EBZ Evaluation Board is designed for use with the AD9215BCP-80, a single 3 V supply, 10-bit, 80 MSPS analog-to-digital converter (ADC). This board is ideal for applications in communications and telecom, providing a platform for evaluating the performance of the AD9215BCP-80 ADC. The board includes a power supply, a reference voltage, and a variety of connectors for interfacing with external components. It also includes a USB interface for easy connection to a PC. The board is designed to provide a simple and efficient way to evaluate the performance of the AD9215BCP-80 ADC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD9215
  • Interface
    Parallel
  • Number of Bits
    10
  • Utilized IC / Part
    AD9215-80
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1Vpp
  • Power (Typ) @ Conditions
    104mW @ 80MSPS
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Analog Devices Inc.Single Analog to Digital Converter Pipelined 65Msps 10-bit Parallel 28-Pin TSSOP15000BUY
Analog Devices Inc.10BIT ADC, 80MSPS, 9215, TSSOP285435RFQ
Analog Devices Inc.IC ADC 10BIT 105MSPS 3V 32-LFCSP0RFQ
Texas InstrumentsIC FF D-TYPE DUAL 8BIT 48TSSOP2789BUY
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY
Analog Devices Inc.IC ADC 10BIT PIPELINED 32LFCSP14RFQ
Analog Devices Inc.ANALOG DEVICES - AD9215BRUZ-105 - 10BIT ADC, 105MSPS, 9215, TSSOP2810RFQ
Analog Devices Inc.Single ADC Pipelined 80Msps 10-bit Parallel 32-Pin LFCSP EP Tray1RFQ
Analog Devices Inc.IC ADC 10BIT 105MSPS 3V 28TSSOP1000BUY
Load more