web counter

Analog Devices, Inc. AD9216-105PCBZ10-BIT, 65/80/105 MSPS DUAL A/D CONVERTER

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomOscilloscopeUltrasound ImagingImaging DeviceHandheld POS ScannerCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9216-105PCBZ Evaluation Board is designed to feature the AD9216BCPZ-105, a 10-bit, 105 MSPS dual A/D converter. This board is ideal for use in communications and telecom applications, providing high-speed, low-power performance. It features two independent A/D converters, each with a sampling rate of 105 MSPS, and a wide input bandwidth of up to 200 MHz. The board also includes a variety of features such as a low-noise power supply, a reference voltage generator, and a clock generator. Additionally, the board is designed to be compatible with a variety of development platforms, making it easy to integrate into existing systems.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Interface
    Parallel
  • Number of Bits
    10
  • Sampling Rate
    105 Msps
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES AD8139ARDZ Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 440 MHz, -40 C, 125 C66RFQ
Analog Devices Inc.ANALOG DEVICES AD8139ACPZ-R2 Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 410 MHz, -40 C, 125 C172RFQ
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R3000RFQ
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R88RFQ
Analog Devices Inc.IC OPAMP DIFF 410MHZ RRO 8LFCSP5RFQ
Analog Devices Inc.Dual Channel Dual ADC Pipelined 105Msps 10-bit Parallel 64-Pin LFCSP EP Tray10006RFQ
Analog Devices Inc.IC OPAMP DIFF 410MHZ RRO 8LFCSP5000RFQ